The AT24C02SC10-2.7 is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device is part of a larger family of EEPROMs that provide efficient non-volatile data storage which can be electrically erased and reprogrammed. It is particularly designed for applications that require data to be preserved through power cycles, such as in configuration settings, device calibration data, and user preferences.
Operating at a voltage range of 2.7V to 5.5V, the AT24C02SC10-2.7 is suitable for a wide array of power-sensitive applications. It provides a significant advantage in terms of flexibility and reliability, which is essential for modern electronic systems. This particular EEPROM offers a standard I2C-compatible (2-wire) serial interface, enabling easy integration into existing designs with minimal additional components.
With a memory size of 2-Kbits, the AT24C02SC10-2.7 is organized as 256 x 8 bits, which allows for sufficient storage space for your application's critical data. The device is capable of supporting both byte write and page write operations, which provides versatility in terms of data management and ensures efficient use of the memory space.
The endurance of the AT24C02SC10-2.7 is noteworthy, with a typical value of one million write cycles and a data retention period of 100 years. This level of durability ensures that the device is not only reliable in the short term but also maintains data integrity over an extended period, making it a trusted choice for long-life applications.
Furthermore, the AT24C02SC10-2.7 comes in an 8-lead SOP package, which is known for its compact footprint and suitability for space-constrained applications. It is also compliant with the relevant industrial standards, ensuring compatibility and reliability across a broad range of operating conditions.
In summary, the AT24C02SC10-2.7 from Microchip Technology is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution that can withstand the demands of both power-sensitive and long-term applications.