Microchip Technology AT24C02NSU18 Overview
The AT24C02NSU18 is a high-performance, 2-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for data storage that requires low-power and high endurance. This EEPROM device is part of Microchip's renowned AT24C series and is optimized for advanced, flexible non-volatile memory storage in a wide range of applications.
Key Features
- Memory Size: The AT24C02NSU18 provides a storage capacity of 2-Kbit, which is organized as 256 x 8 bits, suitable for storing configuration data, calibration constants, and other critical application parameters.
- Interface: It supports the standard I²C-compatible (2-wire) serial interface, facilitating easy integration into most microcontroller-based systems.
- Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) ensure quick and efficient data storage.
- Endurance: It offers a high write endurance with a minimum of one million write cycles and a data retention of over 100 years, ensuring reliability over the product's lifespan.
- Package: Available in various packages, including the compact 8-lead SOIC, it is ideal for space-constrained applications.
Applications
The AT24C02NSU18 EEPROM is suitable for a diverse range of applications, such as:
- Smart cards
- Wireless sensors and tags
- Medical devices
- Consumer electronics
- Industrial automation systems
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the AT24C02NSU18 EEPROM is no exception. The device is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers. With its robust design and proven endurance, the AT24C02NSU18 is a reliable choice for applications requiring non-volatile memory storage.
For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.