Microchip Technology AT24C02BNSU27
The AT24C02BNSU27 is a high-performance, 2-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for optimal data storage solutions. This EEPROM is part of the industry-standard AT24C series, offering a reliable and flexible non-volatile memory storage that retains data even when the power is turned off. The device is well-suited for a wide range of applications, including but not limited to, personal computers, telecommunications, industrial, medical equipment, and consumer electronics.
Key Features:
- Memory Size: The AT24C02BNSU27 provides 2 Kbits (256 x 8) of memory capacity, which is ideal for storing configuration settings, calibration data, and small application parameters.
- Interface: It incorporates a two-wire serial interface (I²C-compatible), ensuring simple integration into most microcontroller-based systems with minimal I/O lines required.
- Operating Voltage: This device operates across a wide voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
- Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms (typical), which allows for quick data updates and minimal system downtime.
- Endurance: It boasts a high endurance with 1 million write cycles per byte, ensuring a long operational lifespan for applications that require frequent data changes.
- Data Retention: The AT24C02BNSU27 offers a data retention period of 100 years, providing a stable and reliable storage solution over extended periods.
- Package: Available in an 8-lead SOIC (Small Outline Integrated Circuit) package, it is compact and suitable for space-constrained designs.
Applications:
The versatility of the AT24C02BNSU27 allows it to be used in various applications, from basic data storage and retrieval to more complex system configurations. Its robust design ensures that it can meet the needs of demanding applications, while its ease of integration makes it a popular choice for designers and engineers looking for a reliable EEPROM solution.
In summary, the Microchip Technology AT24C02BNSU27 EEPROM is a high-quality memory component that combines performance, durability, and ease of use, making it an excellent choice for a multitude of electronic applications.