EN
  • EN
  • DE

AT24C02A10SI18

Part No AT24C02A10SI18
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046260-AT24C02A10SI18
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02A10SI18 CAD Model

Description

Microchip Technology's AT24C02A10SI18 EEPROM

The AT24C02A10SI18 from Microchip Technology is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is an essential component for a wide range of electronic applications. This EEPROM offers a flexible and reliable solution for data storage that can be electrically erased and reprogrammed, making it ideal for applications that require frequent or on-the-fly updates to stored data.

Key Features

  • Memory Size: 2-Kbits of storage, organized as 256 x 8, providing ample space for calibration data, device configuration, and small application storage.
  • Interface: The device supports the standard I²C serial interface, ensuring easy integration into most microcontroller-based systems.
  • Operating Voltage: This EEPROM operates within a voltage range of 1.8V to 5.5V, making it suitable for a wide range of applications, from low-power portable devices to industrial control systems.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms (typical), allowing for quick updates to the stored data.
  • Endurance: The AT24C02A10SI18 is rated for a high endurance of one million write cycles, ensuring a long operational lifespan.
  • Data Retention: It provides a data retention period of over 100 years, guaranteeing the preservation of data over an extended period.
  • Package: The device is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto PCBs.

Applications

The AT24C02A10SI18 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial and medical equipment
  • Smart cards
  • Networking devices
  • And other applications where reliable and non-volatile storage is essential

With its robust design and compatibility with a broad range of operating conditions, the AT24C02A10SI18 EEPROM from Microchip Technology is a top choice for designers and engineers looking for a reliable data storage solution.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess