EN
  • EN
  • DE

AT00202IL1T

Part No AT00202IL1T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020186-AT00202IL1T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT00202IL1T CAD Model

Description

Product Overview: AT00202IL1T - Microchip Technology

The AT00202IL1T is a cutting-edge microcontroller (MCU) product from the renowned semiconductor manufacturer, Microchip Technology. This high-performance MCU is designed to cater to a wide range of applications, from industrial control systems to sophisticated consumer electronics. With its robust architecture and advanced features, the AT00202IL1T is engineered to deliver exceptional reliability, efficiency, and versatility.

Key Features

  • Advanced Core: The AT00202IL1T is powered by a high-speed, low-power core, which provides a perfect balance between performance and energy efficiency. This makes it an ideal choice for battery-operated devices as well as applications requiring intensive processing capabilities.
  • Memory: With ample built-in memory, this MCU offers generous program storage and RAM, ensuring smooth operation even in complex applications. The memory architecture is designed for optimal data throughput and code execution speed.
  • Connectivity: The device boasts a comprehensive set of communication interfaces, including SPI, I2C, and UART, allowing for easy integration with peripheral devices and systems. This connectivity ensures that the AT00202IL1T can be the central hub in a connected solution.
  • Robust I/O Capabilities: A variety of input/output options are available, providing the flexibility needed to handle a multitude of signal types and external components. This versatility is key in adapting to different application requirements.
  • Low Power Consumption: The AT00202IL1T is designed with energy efficiency in mind, featuring various power-saving modes. This enables extended battery life in portable applications and reduced power costs in stationary installations.
  • Development Support: Microchip Technology provides extensive development support for the AT00202IL1T, including software libraries, development boards, and a comprehensive integrated development environment (IDE). This support accelerates the development process and helps bring products to market faster.

Applications

The AT00202IL1T is versatile enough to be used across a diverse set of applications. It is particularly well-suited for smart home devices, IoT endpoints, automotive systems, and industrial automation, where its reliability and feature set can be fully leveraged. Additionally, its robustness and programmability make it a top choice for custom embedded solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess