Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 249889-D2764
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2764 CAD Model

Description

Description

The D2764 is an advanced electronic component designed to facilitate seamless integration into various electrical circuits. It provides enhanced functionality and reliability.

Features and Benefits

  • Enhanced Performance: Delivers high-speed operation for demanding applications.
  • Longevity: Engineered for a longer operating life.
  • Multiple Configurations: Offers flexibility in design choices.

Applications

  • Data storage systems
  • Industrial automation
  • Aerospace technology

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for D27512J
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for D1894AC
NEC
Need more? Email Us
ECAD model for D16315GB
Shindengen
Need more? Email Us
ECAD model for D1F60-5030
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for D13521181
Infineon Technologies
2W, MINIATURE SIP SINGLE and DUAL OUTPUT DC/DC CONVERTERS
Need more? Email Us
ECAD model for D213
Shindengen
600V 1A / Diode 600V 1A Automotive 2-Pin Case 1F T/R
Lowest to $1.1332
ECAD model for D1F60-5063
NEC
Need more? Email Us
ECAD model for D1708AG
NEC
Need more? Email Us
ECAD model for D17134ACT-528

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention