EN
  • EN
  • DE

SUB85N08-08

Part No SUB85N08-08
Manufacturer Vishay
Catalog Misc Products
Description N-Channel 75-V (D-S) 175 Degree Celcious MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839182-SUB85N08-08
Ultra Librarian 3D Model Ultra Librarian SUB85N08-08 CAD Model

Description

The SUB85N08-08 is a power MOSFET from Vishay Siliconix, specifically designed for high-efficiency power conversion applications. This N-channel MOSFET features a low on-state resistance and fast switching speeds, making it suitable for various applications, including synchronous rectification, DC-DC converters, and power supplies.

Applications

  • Synchronous Rectification in Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Rated
  • Lead (Pb)-free plating
  • Halogen-free

Benefits

  • Improved Efficiency: Reduced conduction losses due to low RDS(on).
  • Faster Switching: Enhanced performance in high-frequency applications.
  • Robustness: High avalanche energy capability ensures reliability.
  • Environmentally Friendly: Compliant with RoHS standards.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.

Additional Details

The SUB85N08-08 operates with a drain-source voltage (VDS) of 80V and can handle a continuous drain current (ID) of up to 85A, depending on the case temperature. The gate-source voltage (VGS) is typically ±20V. The device is commonly packaged in a through-hole configuration. Its gate charge (Qg) is optimized for efficient switching. The datasheet provides complete details on electrical characteristics, thermal performance, and package dimensions. It is designed with advanced trench MOSFET technology to deliver optimal performance in power conversion applications.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess