EN
  • EN
  • DE

APT85GR120B2

Part No APT85GR120B2
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 170A 962W TO247 / IGBT NPT 1200 V 170 A 962 W Through Hole T-MAX™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Package Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 170 A
Current - Collector Pulsed (Icm) 340 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 85A
Power - Max 962 W
Switching Energy 6mJ (on) , 3.8mJ (off)
Input Type Standard
Gate Charge 660 nC
Td (on/off) @ 25°C 43ns/300ns
Test Condition 600V, 85A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package T-MAX™
Base Product Number APT85GR120
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1351947-APT85GR120B2
Ultra Librarian 3D Model Ultra Librarian APT85GR120B2 CAD Model

Description

The APT85GR120B2 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IGBT is designed for a wide range of high power switching applications, offering exceptional performance and reliability.

Key Features

  • High Voltage Rating: With a maximum collector-emitter voltage of 1200V, the APT85GR120B2 is well-suited for high voltage applications, ensuring robust operation under strenuous conditions.
  • Low On-Resistance: The device features a low on-state voltage drop due to its low on-resistance, resulting in higher efficiency and reduced thermal stress during operation.
  • Fast Switching Speed: Fast switching capabilities minimize switching losses and improve performance in high-frequency applications.
  • High Current Capability: This IGBT can handle significant current loads, making it ideal for applications requiring high power density.
  • Ruggedness: The APT85GR120B2 is engineered to withstand harsh environments and is characterized by its ruggedness and high tolerance to stress.

Applications

The versatility of the APT85GR120B2 allows it to be used in a variety of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power inverters for renewable energy sources such as solar and wind
  • Induction heating and welding systems
  • High-frequency power converters

Reliability and Support

Microchip Technology is committed to providing high-quality products and the APT85GR120B2 is no exception. It is backed by Microchip's extensive support and reliability assurance, ensuring that customers can depend on this IGBT to perform consistently over its lifespan. For technical support and detailed product specifications, customers can visit Microchip Technology's official website or contact their support team directly.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess