EN
  • EN
  • DE

APT75GP120J

Part No APT75GP120J
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 128A 543W ISOTOP / IGBT Module PT Single 1200 V 128 A 543 W Chassis Mount ISOTOP®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 128 A
Power - Max 543 W
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 75A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 7.04 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT75GP120
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT75GP120JMI,APT75GP120JMI-ND
Standard Package 10
Win Source Part Number 1324943-APT75GP120J
Ultra Librarian 3D Model Ultra Librarian APT75GP120J CAD Model

Description

The APT75GP120J is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This IGBT is designed to offer a high level of performance in power electronics applications, making it an ideal choice for a wide range of industrial, automotive, and consumer markets.

Featuring a 1200V collector-emitter breakdown voltage, the APT75GP120J is capable of handling high voltage applications with ease. Its 75A continuous collector current ensures that it can support heavy loads, while the low on-state voltage drop contributes to its efficiency, reducing thermal stress and improving system reliability.

The device is characterized by its fast switching speed, which is essential for minimizing switching losses and improving the performance of applications such as inverters, converters, and motor drives. The APT75GP120J's robust short-circuit capability also provides an added layer of protection, safeguarding against potential damage caused by unexpected current spikes.

Microchip Technology has engineered the APT75GP120J with a focus on ease of use. It comes in a TO-247 package, which is widely used in the industry and known for its excellent thermal and electrical performance. This package allows for straightforward integration into a variety of circuit designs without the need for complex mounting techniques.

The APT75GP120J also features a positive temperature coefficient, which simplifies the task of paralleling multiple IGBTs. This is particularly beneficial in high-power applications where scalability and power sharing are critical.

In summary, the APT75GP120J IGBT from Microchip Technology represents a blend of high voltage capability, robust performance, and user-friendly design. Whether it's for industrial motor control, renewable energy systems, or high-efficiency power supplies, this IGBT is engineered to meet the demanding requirements of advanced electronic systems.

You May Also Be Interested in

Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess