EN
  • EN
  • DE

APT2X60D100J

Part No APT2X60D100J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 55A ISOTOP / Diode Array 2 Independent Standard 1000 V 55A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 55A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 280 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X60D100JMI,APT2X60D100JMI-ND
Standard Package 1
Win Source Part Number 1325162-APT2X60D100J
Ultra Librarian 3D Model Ultra Librarian APT2X60D100J CAD Model

Description

Introducing the APT2X60D100J Power MOSFET by Microchip Technology

The APT2X60D100J is a state-of-the-art power MOSFET device engineered by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance product is designed to meet the demanding requirements of a wide range of power applications, from power supplies to motor controls, and is a testament to Microchip Technology's commitment to providing innovative solutions to the electronics industry.

Key Features

  • High Voltage Capacity: The APT2X60D100J boasts a robust 600V capability, making it suitable for high voltage applications that require reliable performance under stress.
  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>DS(on)), this power MOSFET ensures efficient power conversion, which can lead to energy savings and reduced heat generation.
  • Fast Switching Speed: The device offers fast switching speeds, an essential feature for reducing switching losses and improving the performance of power supply circuits.
  • High Current Handling: This MOSFET is capable of handling a continuous drain current (I<sub>D), providing the high current capacity required for demanding applications.
  • TO-247 Package: Encased in a TO-247 package, the APT2X60D100J ensures excellent thermal performance and is easy to install in a variety of circuit designs.

Applications

The versatility of the APT2X60D100J makes it an ideal choice for numerous applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Power Factor Correction (PFC) circuits
  • High-frequency DC-DC converters

Reliability and Quality Assurance

Microchip Technology ensures that the APT2X60D100J meets the highest quality standards, undergoing rigorous testing to guarantee reliability and performance over its lifespan. This commitment to quality ensures that the APT2X60D100J can withstand the challenging conditions of industrial and commercial environments, providing a dependable solution for your power management needs.

Whether you are designing a new power system or upgrading an existing one, the APT2X60D100J Power MOSFET from Microchip Technology offers the efficiency, reliability, and high performance necessary to drive your applications forward.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess