EN
  • EN
  • DE

APT2X30D30J

Part No APT2X30D30J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 300V 30A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 150 µA @ 300 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564013-APT2X30D30J
Ultra Librarian 3D Model Ultra Librarian APT2X30D30J CAD Model

Description

The APT2X30D30J is a cutting-edge power device from Microchip Technology, designed to deliver efficient and reliable performance for a wide range of applications. This device is a member of the silicon carbide (SiC) power MOSFET family, which is renowned for its high efficiency, faster switching speeds, and improved thermal performance compared to traditional silicon devices.

Key Features

  • Wide Bandgap Technology: Utilizing SiC, the APT2X30D30J offers superior characteristics such as higher breakdown electric field, lower on-resistance, and reduced switching losses.
  • High Voltage Capability: This device is capable of handling high voltages, making it ideal for power supply applications that require a robust voltage tolerance.
  • Low On-Resistance: With its low R<sub>DS(on), the MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • Fast Switching Speed: The fast switching capability of the APT2X30D30J reduces transition losses and allows for high-frequency operation, which is critical for applications like switch-mode power supplies and inverters.
  • High-Temperature Operation: Designed to withstand high operating temperatures, this device maintains performance and reliability even under thermal stress.
  • Enhanced Durability: The rugged construction of the APT2X30D30J ensures a long operational lifespan, even in demanding conditions.

Applications

The versatility of the APT2X30D30J allows it to be used in a variety of applications, including:

  • Power supply units
  • Electric vehicle (EV) chargers
  • Renewable energy inverters
  • Industrial motor drives
  • Power factor correction circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the APT2X30D30J is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. The APT2X30D30J is not only a testament to Microchip's innovative engineering but also to their dedication to providing dependable power solutions.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess