Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Array 2 Independent Standard 200 V 100A Chassis Mount SOT-227-4, miniBLOC
Manufacturer Microchip Technology
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT2X101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X101D20JMI, APT2X101D20JMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861594-APT2X101D20J
Ultra Librarian 3D Model Ultra Librarian APT2X101D20J CAD Model

Description

The APT2X101D20J is a state-of-the-art power MOSFET from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This advanced power device is a perfect solution for designers looking to enhance efficiency and thermal management in their power systems.

Key Features

  • Voltage Rating: The APT2X101D20J operates at a drain-to-source voltage (Vds) of 200V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (Id) of 96A at 25°C, this MOSFET can handle significant power loads, ensuring robust performance in demanding situations.
  • Low Rds(on): The device boasts a low on-resistance, typically just 0.101 ohms, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching: The APT2X101D20J is optimized for fast switching, enabling high-frequency operation which is essential for reducing the size of passive components and improving power density.
  • Advanced Packaging: Enclosed in a TO-247 package, the MOSFET offers excellent thermal performance and is designed for easy mounting and heat sinking.

Applications

The versatility of the APT2X101D20J allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • DC-DC Converters

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the APT2X101D20J is no exception. It is engineered to meet the stringent requirements of industrial and commercial power applications, ensuring long-term stability and performance under a wide range of environmental conditions.

Conclusion

The APT2X101D20J from Microchip Technology represents a blend of cutting-edge technology and reliability, providing designers with a robust power MOSFET solution. Whether for power supply, motor control, or other high-efficiency applications, this component delivers the performance and durability needed for today's demanding electronic systems.

You May Also Be Interested in

Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Diodes Incorporated
Diode Schottky 100V 5A 3-Pin(2+Tab) TO-252 T/R / DIODE ARRAY SCHOTTKY 100V TO252
Need more? Email Us
ECAD model for MBR10100CDTR-E1
Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
WeEn Semiconductors
DIODE GEN PURP 600V 15A TO247 / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Lowest to $2.3797
ECAD model for BYV415W-600PQ
STMicroelectronics
High voltage power Schottky rectifier | DIODE MODULE 170V 100A ISOTOP
Lowest to $54.8464
ECAD model for STPS200170TV1
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention