EN
  • EN
  • DE

TYT28MX

Part No TYT28MX
Manufacturer Thomas & Betts
Catalog Cables, Wires Fiber Optic Cables
Description Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Cable
RoHS Non-Compliant
Win Source Part Number 1106106-TYT28MX
Categories Cables, Wires Fiber Optic Cables
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TYT28MX CAD Model

Description

The TYT28MX is a cable tie manufactured by Thomas & Betts. These cable ties are designed for securing and organizing wires, cables, and other components in a variety of applications. They provide a simple and effective way to manage cable clutter and ensure a neat and organized installation.

Applications

  • Electrical wiring and cable management
  • Automotive cable harnessing
  • Networking and telecommunications installations
  • HVAC systems
  • General purpose bundling and securing
  • Use in both indoor and outdoor applications.

Features

  • High-strength nylon construction
  • Self-locking head for secure fastening
  • Smooth edges to prevent cable damage
  • Resistant to weathering and UV radiation
  • Available in various lengths and tensile strengths
  • MX material, generally indicative of high temperature resistance

Benefits

  • Provides a secure and reliable way to bundle and organize cables
  • Reduces cable clutter and improves overall appearance
  • Prevents cable damage with smooth edges
  • Withstands harsh environmental conditions
  • Offers flexibility for various applications with different sizes and strengths
  • Ensures long-lasting performance with durable construction

Additional Details

The TYT28MX cable tie is constructed from high-quality nylon, providing excellent tensile strength and durability. Its self-locking head ensures a secure and permanent fastening, preventing the tie from loosening over time. The smooth edges of the tie minimize the risk of abrasion or damage to the cables being bundled. The material is typically resistant to a wide range of chemicals and environmental factors, making it suitable for both indoor and outdoor use. This cable tie is available in various lengths and tensile strengths to accommodate different bundling requirements. The 'MX' designation likely indicates a specific material formulation that enhances the cable tie's resistance to high temperatures or other specific environmental conditions.

You May Also Be Interested in

Omron
Cable Assembly I/o 6.56'
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess