Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type Trench Field Stop
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 220 A
Power - Max 536 W
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 150A
Current - Collector Cutoff (Max) 25 µA
Input Capacitance (Cies) @ Vce 9.2 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT150
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT150GN60JMI,APT150GN60JMI-ND
Standard Package 1
Win Source Part Number 1324937-APT150GN60J
Ultra Librarian 3D Model Ultra Librarian APT150GN60J CAD Model

Description

The APT150GN60J is a high-performance power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of power solutions designed to meet the demanding requirements of modern electronic systems. With its advanced features and robust design, the APT150GN60J is an ideal choice for a wide range of power applications.

Key Features

  • High Voltage Capability: The APT150GN60J is capable of handling high voltages, with a drain-to-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • High Current Performance: This MOSFET can support a continuous drain current (I<sub>D) of up to 96A, providing the high current required for heavy-duty operations.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)) of 150 mOhms, it ensures efficient power conduction and minimizes power losses.
  • Fast Switching Speed: The device's fast switching capabilities enhance performance in applications requiring high-speed operation.
  • Robust Body Diode: The APT150GN60J features a rugged body diode that can handle high-energy pulse currents, providing reliable operation under harsh conditions.
  • Easy to Drive: The gate charge (Q<sub>g) is optimized for ease of driving, reducing the power needed to control the MOSFET.

Applications

The APT150GN60J is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • High Power DC-DC Converters

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The APT150GN60J MOSFET is no exception, providing dependable performance in even the most challenging environments. With Microchip's proven track record, you can trust the APT150GN60J to be a reliable component in your power management solutions.

You May Also Be Interested in

Others
Trans IGBT Module N-CH 1200V 115A 460000mW 7-Pin 34MM-1 Tray
Need more? Email Us
ECAD model for BSM50GB120DLC
Infineon Technologies
EconoPIM™3 module with trench/fieldstop IGBT4 and Emitter Controlled 4 diode
Lowest to $72.7273
ECAD model for FP75R12KT4_B15
eupec GmbH
Technische Information / technical information
Need more? Email Us
ECAD model for FS300R12KE3
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
ECAD model for MKI100-12F8
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
ECAD model for F3L25R12W1T4B27BOMA1
IXYS
IGBT MOD 600V 78A 360W SOT227B
Need more? Email Us
ECAD model for IXGN72N60C3H1
eupec GmbH
IGBT-modules
Lowest to $52.9548
ECAD model for FS30R06VE3
Infineon Technologies
34mm Module with fast Trench/Feldstopp IGBT4 and Emitter Controlled 4 diode
Lowest to $91.6396
ECAD model for FF150R12RT4
eupec GmbH
IGBT-modules
Lowest to $76.8182
ECAD model for FP15R12YT3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention