EN
  • EN
  • DE

APA300-PQG208A

Part No APA300-PQG208A
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 158 73728 208-BFQFP
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 158
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name APA300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911595-APA300-PQG208A
Ultra Librarian 3D Model Ultra Librarian APA300-PQG208A CAD Model

Description

The APA300-PQG208A is a high-performance, low-power FPGA (Field-Programmable Gate Array) device from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This particular model is part of the ProASIC3 series, designed to meet the needs of a wide range of applications including industrial, automotive, consumer electronics, and more.

Key Features

  • Logic Elements: The APA300-PQG208A is equipped with a rich array of logic elements that allow designers to implement complex logic functions and designs. This makes it an ideal choice for applications requiring a high degree of customization and adaptability.
  • Memory: Onboard memory resources include embedded flash memory, which provides designers with the flexibility to store essential data and firmware directly on the FPGA, facilitating quick and easy updates and modifications.
  • I/O Pins: The device boasts a generous number of user I/O pins, enabling it to interface with a wide array of peripheral devices and systems, thus providing a versatile platform for system integration.
  • Package Type: The APA300-PQG208A is packaged in a PQG208 package, which is known for its robustness and ability to support a large number of I/O connections, making it suitable for complex circuit designs.
  • Security: Security features are embedded within the device to protect intellectual property and prevent unauthorized access, ensuring the integrity and confidentiality of the designs implemented on the FPGA.
  • Performance: With its high-speed performance capabilities, the APA300-PQG208A is capable of meeting the demands of high-throughput applications, ensuring efficient and reliable operation.
  • Power Efficiency: The device is designed with power efficiency in mind, making it an ideal choice for battery-operated or power-sensitive applications, where minimizing energy consumption is critical.

Applications

The APA300-PQG208A's versatile nature makes it suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication infrastructure
  • Medical equipment
  • Security systems

With its combination of performance, security, and power efficiency, the APA300-PQG208A from Microchip Technology stands out as a superior choice for designers looking to create sophisticated and reliable electronic systems.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess