EN
  • EN
  • DE

APA300-FG144I

Part No APA300-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA / ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 73728
Number of I/O 100
Number of Gates 300000
Voltage - Supply 2.3V ~ 2.7V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number APA300
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1318001-APA300-FG144I
Ultra Librarian 3D Model Ultra Librarian APA300-FG144I CAD Model

Description

The APA300-FG144I is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to meet the needs of a wide range of electronic applications. This versatile component is part of Microchip's ProASIC3 series and is well-suited for industrial, automotive, and consumer markets where reliability and efficiency are paramount.

Key Features

  • High Capacity: The APA300-FG144I offers a logic capacity of 300,000 system gates, providing ample space for complex designs and applications.
  • Low Power Consumption: Engineered for energy efficiency, this FPGA is ideal for power-sensitive applications, ensuring optimal performance without excessive power draw.
  • Flash Memory Technology: Utilizing non-volatile flash memory, the APA300-FG144I allows for instant-on capabilities, eliminating the need for external configuration memory and ensuring data retention without power.
  • High Reliability: The device is characterized by its robustness and is designed to operate in extended temperature ranges, making it suitable for industrial-grade applications.
  • Security: With its built-in security features, the APA300-FG144I protects intellectual property and prevents unauthorized access to the device's configuration.
  • I/O Versatility: The FPGA features 144 user I/Os, providing extensive connectivity options for interfacing with a wide array of peripherals and other digital systems.
  • Reprogrammability: As an FPGA, the APA300-FG144I can be reprogrammed in the field, allowing for updates, bug fixes, or feature enhancements without the need for hardware replacement.

Applications

The APA300-FG144I is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Communication infrastructure
  • Security systems
  • Consumer electronics

With its combination of high performance, low power consumption, and robust security features, the Microchip APA300-FG144I FPGA is an excellent choice for designers looking to develop advanced, reliable, and efficient electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.0782 $229.0782
2+ $205.3805 $410.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess