EN
  • EN
  • DE

LTC4235IUFD-1#PBF

Part No LTC4235IUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 14V N-Channel Positive Voltage 20-Pin QFN EP Tube / MS-HOT SWAP/LOW VOLTAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Current Limit
Operating Supply Voltage 9 V ~ 14 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.7mA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 783985-LTC4235IUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4235
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4235IUFD-1#PBF CAD Model

Description

Product Overview: LTC4235IUFD-1#PBF

The LTC4235IUFD-1#PBF from Linear Technology is a compact, highly integrated solution designed for Hot Swap applications that allows a board to be safely inserted and removed from a live backplane. Built with robust features, it ensures smooth power delivery and system reliability in high-performance server, data storage, and telecommunications equipment.

Key Features

  • Hot Swap Controller: Enables safe board insertion and removal from an active PCI Express hot swap bay or other hot-pluggable environments.
  • Wide Operating Voltage Range: Supports a broad range of system voltages from 2.9V to 15V, catering to a variety of design requirements.
  • Integrated MOSFET: Features an onboard N-channel MOSFET to minimize external components and simplify design.
  • Adjustable Current Limit: Offers an adjustable current limit threshold via an external resistor, providing design flexibility to protect against overcurrent conditions.
  • Overcurrent Fault Timer: Comes with a programmable fault timer that ensures reliable operation by preventing nuisance trips.
  • Power Good Output: Includes a Power Good output signal for downstream load enable and processor reset functions.
  • Compact Package: Available in a space-saving 24-lead QFN package, ideal for dense PCB layouts.

Applications

  • Server Backplanes
  • Data Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

The LTC4235IUFD-1#PBF is designed to meet the stringent requirements of enterprise-level systems, ensuring high reliability and performance. With Linear Technology's commitment to quality, this product is a dependable choice for designers looking to implement Hot Swap capabilities in their systems.

Ordering Information

For more information or to place an order for the LTC4235IUFD-1#PBF, please contact Linear Technology or an authorized distributor. Ensure to reference the full part number for accuracy.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess