EN
  • EN
  • DE

APA150-FGG144

Part No APA150-FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 100 36864 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Total RAM Bits 36864
Number of I/O 100
Number of Gates 150000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number APA150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1195150-APA150-FGG144
Ultra Librarian 3D Model Ultra Librarian APA150-FGG144 CAD Model

Description

The APA150-FGG144 from Microchip Technology is a highly versatile and efficient field-programmable gate array (FPGA) designed for a broad range of applications. This advanced semiconductor device is part of Microchip's ProASIC3 series, which is known for providing secure, high-performance programmable logic solutions.

Key Features:

  • High Capacity: With its 150,000 system gates, the APA150-FGG144 FPGA provides ample logic capacity for complex digital systems, making it suitable for a wide array of applications, from industrial control systems to consumer electronics.
  • Non-volatile Memory: The device features non-volatile flash memory, ensuring data retention without the need for an external configuration memory and providing a secure and reliable solution for system design.
  • Live at Power Up (LAPU) Capability: This FPGA offers LAPU technology, enabling immediate functionality upon power-up, which is crucial for applications that require fast start-up times.
  • Low Power Consumption: The APA150-FGG144 is designed with power efficiency in mind, making it ideal for portable and battery-powered devices where power consumption is a critical consideration.
  • 144-Pin Package: This device comes in a Fine Grid Array (FGG) package with 144 pins, providing a compact footprint that is beneficial for space-constrained applications.
  • High-Speed User I/Os: Equipped with high-speed user input/output interfaces, it enables rapid data transfer and communication with other components in a system.
  • Reprogrammability: The FPGA can be reprogrammed in the field, allowing for updates and changes to be made to the logic without the need to replace the hardware, offering flexibility and longevity.

Applications:

The APA150-FGG144 FPGA is a versatile solution that can be deployed in various sectors. It is particularly useful in automotive, telecommunications, data processing, aerospace, and defense industries. Its capabilities make it suitable for applications that require high-speed data processing, such as video processing, signal conditioning, and embedded processing tasks.

Microchip Technology's commitment to quality and performance is evident in the APA150-FGG144 FPGA, making it a reliable choice for designers and engineers looking to leverage the advantages of programmable logic in their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess