EN
  • EN
  • DE

AGLN250V2-VQG100I

Part No AGLN250V2-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 68 36864 6144 100-TQFP
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGLN250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1276, AGLN250V2-VQG100I-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844312-AGLN250V2-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGLN250V2-VQG100I CAD Model

Description

The AGLN250V2-VQG100I is a cutting-edge FPGA (Field-Programmable Gate Array) device from the esteemed manufacturer Microchip Technology. This versatile product is designed to deliver high performance for a wide range of applications, including industrial, automotive, communication, and consumer electronics. The FPGA is part of the IGLOO2 family, which is renowned for its low power consumption and security features.

With its 100-pin VQG100 package, the AGLN250V2-VQG100I offers a compact solution without compromising on its I/O capabilities. This device operates over the industrial temperature range and is equipped with 250K system gates, which provide ample logic for complex designs. The FPGA is also characterized by its 1.2V core voltage, ensuring energy-efficient operation for power-sensitive applications.

One of the standout features of the AGLN250V2-VQG100I is its focus on security. Microchip Technology understands the growing need for secure hardware in today's interconnected world, and this FPGA is designed with that in mind. It includes advanced security features such as secure boot, an integrated physically unclonable function (PUF), and a dedicated secure memory space, making it an ideal choice for applications requiring data protection and intellectual property (IP) security.

The device also supports a range of I/O standards, providing flexibility for various design requirements. Its high-speed serial interfaces, including PCI Express and Gigabit Ethernet, make it suitable for high-throughput data communication tasks. Additionally, the FPGA's non-volatile FLASH*Freeze technology enables rapid entry and exit from an ultra-low-power state, further enhancing its power efficiency.

Whether you are developing sophisticated control systems, smart connected devices, or secure data processing units, the AGLN250V2-VQG100I from Microchip Technology is engineered to meet your needs with its robust feature set, security provisions, and energy-conscious design. Its reliability and adaptability make it a top choice for engineers and designers looking to innovate and excel in their respective fields.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess