EN
  • EN
  • DE

TW8826-DELA3-GR

Part No TW8826-DELA3-GR
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396980-TW8826-DELA3-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8826-DELA3-GR CAD Model

Description

The Intersil TW8826-DELA3-GR is a high-performance LCD video processor designed for automotive and embedded display applications. This processor integrates a comprehensive set of features to manage various video inputs and deliver high-quality video output to LCD panels. It is specifically engineered to provide robust video processing capabilities while minimizing power consumption, making it an ideal choice for automotive environments.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Systems
  • Headrest Displays
  • Digital Instrument Clusters

Features:

  • Multiple Video Inputs: Supports various analog video inputs such as composite video (CVBS), S-Video, and component video (YPbPr).
  • Integrated Analog-to-Digital Converter (ADC): Includes a built-in ADC to convert analog video signals into digital format for processing.
  • Advanced Scaling and Deinterlacing: Features a high-quality scaler to adjust the output resolution to match the LCD panel and a deinterlacer to reduce motion artifacts.
  • Color Processing: Adjustable color controls including brightness, contrast, saturation, and hue for optimal video output.
  • On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
  • Panel Interface: Supports various LCD panel interfaces including digital RGB and TTL.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for battery-powered and automotive applications.
  • Advanced Noise Reduction: Features noise reduction technology to minimize video noise and improve image clarity.

Benefits:

  • Enhanced Video Quality: Delivers sharp and clear video output with minimal artifacts.
  • Flexible Video Input Options: Compatible with a wide range of video input formats, allowing for versatile connectivity.
  • Customizable Display Settings: Adjustable color and display settings to optimize the viewing experience.
  • Simplified System Design: Integration of multiple video processing functions reduces the need for external components.
  • Energy Efficient: Low power consumption extends battery life and reduces heat dissipation.

Additional Details: The TW8826-DELA3-GR typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for the core logic. It includes built-in test patterns to simplify system testing and calibration. The device is designed to operate over a wide temperature range, making it suitable for automotive applications. Its compact package allows for easy integration into space-constrained environments.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess