EN
  • EN
  • DE

AGLN060V2-CSG81

Part No AGLN060V2-CSG81
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 60 I/O 81CSP / IGLOO nano Field Programmable Gate Array (FPGA) IC 60 18432 1536 81-WFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO nano
Package Tray
Number of Logic Elements/Cells 1536
Total RAM Bits 18432
Number of I/O 60
Number of Gates 60000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 85°C (TJ)
Package / Case 81-WFBGA, CSBGA
Supplier Device Package 81-CSP (5x5)
Base Product Number AGLN060
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 640 pcs
Win Source Part Number 1381375-AGLN060V2-CSG81
Ultra Librarian 3D Model Ultra Librarian AGLN060V2-CSG81 CAD Model

Description

Introducing the AGLN060V2-CSG81 from Microchip Technology

Microchip Technology's AGLN060V2-CSG81 is a cutting-edge FPGA (Field Programmable Gate Array) product designed for modern electronic applications requiring high levels of flexibility and performance. This device is part of Microchip's renowned IGLOO2 family, which is known for providing cost-effective, low-power FPGAs with a rich feature set to meet the needs of a wide variety of markets including communications, industrial, and defense sectors.

The AGLN060V2-CSG81 is packed with 60K logic elements, providing a robust platform for hardware designers to develop complex digital circuits. These logic elements are supported by 240 DSP (Digital Signal Processing) blocks, which are crucial for applications requiring high-speed numerical operations such as digital filtering, audio processing, and image manipulation.

With 3,072 Kb of embedded non-volatile memory, the AGLN060V2-CSG81 offers ample space for code storage, configuration data, or any application-specific data that needs to be preserved across power cycles. This makes it an ideal choice for applications where data retention and quick start-up times are critical.

The device is housed in a compact 81-pin CSG (Chip Scale Grid) package, which provides a space-saving solution without compromising on connectivity. This package is well-suited for small form-factor applications where board real estate is at a premium.

Security is a paramount concern in today's digital landscape, and the AGLN060V2-CSG81 addresses this with its advanced security features. It includes secure boot, a tamper-resistant design, and a unique device identification, which helps protect intellectual property and prevents unauthorized usage.

For developers looking to streamline their design process, Microchip provides comprehensive support for the AGLN060V2-CSG81, including a full suite of development tools, software, and pre-designed IP cores. This support ensures that integrating this FPGA into your design is as seamless as possible, reducing time to market and allowing you to focus on creating innovative products.

In summary, the AGLN060V2-CSG81 from Microchip Technology is a highly versatile, secure, and efficient FPGA solution that is perfect for a wide range of applications demanding high-performance and reliability.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess