EN
  • EN
  • DE

AGL250V5-CSG196

Part No AGL250V5-CSG196
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 143 I/O 196CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 143 36864 6144 196-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 143
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 196-TFBGA, CSBGA
Case / Package 196-CSP (8x8)
Family Name AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1104, AGL250V5CSG196
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860718-AGL250V5-CSG196
Ultra Librarian 3D Model Ultra Librarian AGL250V5-CSG196 CAD Model

Description

Microchip Technology's AGL250V5-CSG196: A Versatile FPGA Solution

The AGL250V5-CSG196 is a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, renowned for its versatility and performance in a variety of applications. This device is part of the ProASIC3 series, designed to meet the needs of high-speed and low-power applications, making it an ideal choice for designers looking for a reliable and efficient FPGA solution.

Key Features:

  • High Density and Performance: With 250,000 system gates, the AGL250V5-CSG196 offers ample logic density for complex designs, allowing for a high degree of functionality and logic integration.
  • Low Power Consumption: This device is engineered for low power operation, which is crucial for battery-powered and portable applications where power efficiency is a key concern.
  • Flash Technology: Built on non-volatile flash technology, the AGL250V5-CSG196 ensures data retention without the need for external memory, providing secure and reliable operation.
  • High I/O Count: The device comes in a 196-pin Chip Scale Package (CSG) and offers a high number of I/O ports, making it highly adaptable to various interfacing requirements.
  • Live at Power-Up: With its instant-on capability, the FPGA is operational immediately after power-up, reducing system boot time and allowing for faster device responsiveness.
  • In-System Programmability: The AGL250V5-CSG196 supports in-system programmability, enabling designers to update the FPGA firmware in the field with ease, thereby extending product lifecycles.

Applications:

The ProASIC3 series FPGA is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices
  • Security systems

With its robust feature set and flexible design capabilities, the AGL250V5-CSG196 from Microchip Technology is a top choice for engineers and designers looking to create reliable, high-performance digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess