EN
  • EN
  • DE

AGL250V2-FG144I

Part No AGL250V2-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 6144
Total RAM Bits 36864
Number of I/O 97
Number of Gates 250000
Voltage - Supply 1.14V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number AGL250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1323340-AGL250V2-FG144I
Ultra Librarian 3D Model Ultra Librarian AGL250V2-FG144I CAD Model

Description

The AGL250V2-FG144I is a cutting-edge FPGA (Field Programmable Gate Array) from Microchip Technology, designed to deliver high performance and reliability for a wide array of applications. This product is a part of the ProASIC3 series, which is renowned for providing low power, high-functionality solutions with a focus on security and ease of use.

Key Features

  • High Capacity: With its advanced features, the AGL250V2-FG144I offers ample logic capacity for complex designs, making it suitable for a diverse range of applications, from consumer electronics to industrial automation.
  • Low Power Consumption: This FPGA is engineered for power-sensitive applications, ensuring that your designs are both energy-efficient and cost-effective over the long term.
  • Security: The device includes unique security features such as FlashLock® to protect against unauthorized access, ensuring the integrity and security of your designs.
  • High Reliability: Designed to meet the stringent requirements of the industrial temperature range, the AGL250V2-FG144I operates reliably across -40°C to 125°C, making it suitable for harsh environments.
  • Package Type: The device comes in a Fine-Pitch Ball Grid Array (FBGA) package with 144 pins, providing a compact footprint for space-constrained applications.

Applications

The versatility of the AGL250V2-FG144I makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Defense and aerospace electronics
  • Consumer electronics

Technical Specifications

Attribute Value
Total Logic Elements 250,000
Total RAM Bits 130,944
Maximum Operating Temperature 125°C
Minimum Operating Temperature -40°C
Package / Case FG144

With its robust feature set, the AGL250V2-FG144I from Microchip Technology is engineered to meet the needs of designers looking for a high-performance, secure, and reliable FPGA solution.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess