EN
  • EN
  • DE

MOC3020S

Part No MOC3020S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description 6pin DIP photocoupler, triac driver output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 400V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 30mA
Current - Hold (Ih) 250μA (Typ)
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Maximum) 50mA
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 1225768-MOC3020S
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MOC3020S CAD Model

Description

The Lite-On Inc. 1225768-MOC3020S is a triac output optocoupler that is designed to provide high isolation voltage between input and output.

  • Voltage Isolation: 5000Vrms
  • Operating Temperature Range: -40°C to 100°C
  • Package: 6-SMD, Gull Wing
  • Approvals: CQC, CSA, TUV, UL, and VDE
  • Forward Voltage: 1.15V
  • Off-State Voltage: 400V
  • Maximum Current: 50mA
  • Maximum LED Trigger Current: 30mA

You May Also Be Interested in

LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1305 $50.2425
935+ $0.1070 $100.0450
1,450+ $0.1037 $150.3650
1,995+ $0.1004 $200.2980
2,580+ $0.0970 $250.2600
3,450+ $0.0870 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,600 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess