EN
  • EN
  • DE

AGL1000V2-FGG256

Part No AGL1000V2-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / IGLOO Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 24576
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number AGL1000
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1090,AGL1000V2FGG256
Standard Package 90
Win Source Part Number 1323276-AGL1000V2-FGG256
Ultra Librarian 3D Model Ultra Librarian AGL1000V2-FGG256 CAD Model

Description

The AGL1000V2-FGG256 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to innovation and excellence in the semiconductor industry.

Key Features

  • Advanced Processing Capabilities: The AGL1000V2-FGG256 is built to handle complex algorithms and processing tasks, making it ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.
  • High-Density I/O: Equipped with 256 Fine Grid Array (FGA) pins, this product offers a high level of connectivity, enabling it to interface with multiple peripherals and systems seamlessly.
  • Robust Security Features: With an emphasis on security, this device incorporates features designed to protect against unauthorized access and ensure the integrity of data.
  • Low Power Consumption: Despite its powerful performance, the AGL1000V2-FGG256 is engineered for efficiency, ensuring low power consumption and longer battery life for portable applications.
  • Programmable Logic: The device features programmable logic elements that allow for customization and flexibility in hardware configuration, catering to specific needs and requirements of various applications.

Applications

The versatility of the AGL1000V2-FGG256 makes it suitable for a diverse array of applications. It is widely used in the automotive industry for advanced driver-assistance systems (ADAS) and in-vehicle infotainment (IVI) systems. In the industrial sector, it finds its place in automation systems, process control, and robotics. The product is also well-suited for consumer electronics, including smart home devices and wearable technology.

Why Choose the AGL1000V2-FGG256?

Choosing the AGL1000V2-FGG256 from Microchip Technology means selecting a product that is not only powerful and versatile but also backed by Microchip's renowned support and reliability. With its advanced features and capabilities, this product is an excellent choice for designers and engineers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $263.6364 $263.6364
2+ $236.3636 $472.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,538 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess