EN
  • EN
  • DE

AFS600-FGG484I

Part No AFS600-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 172 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 172 110592 484-BGA
Manufacturer Microchip Technology
Series Fusion®
Package Tray
Number of I/O 172
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name AFS600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911222-AFS600-FGG484I
Ultra Librarian 3D Model Ultra Librarian AFS600-FGG484I CAD Model

Description

The AFS600-FGG484I is a state-of-the-art FPGA (Field Programmable Gate Array) product from Microchip Technology, engineered to deliver high-performance, flexible, and customizable digital circuitry for a wide array of applications. This particular model is part of the advanced Fusion family of integrated circuits that are designed to meet the ever-growing demands of complex digital systems.

Key Features

  • High Capacity: The AFS600-FGG484I boasts a robust logic element structure, enabling the implementation of complex digital designs without compromising on performance.
  • Power Efficiency: This FPGA is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • High-Speed I/O: Equipped with numerous high-speed input/output pins, it provides excellent connectivity and data transfer rates, essential for high-speed communication protocols.
  • Flash Memory: The integration of flash memory allows for secure and instant-on configuration, enhancing the reliability and reducing the startup time of the device.
  • Rugged Design: The AFS600-FGG484I is designed to operate reliably under harsh conditions, with its industrial-grade temperature range and high resistance to environmental factors.

Applications

Microchip's AFS600-FGG484I is versatile enough to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Medical devices
  • Aerospace and defense systems

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AFS600-FGG484I is backed by Microchip's robust technical support and extensive documentation, ensuring that developers have access to the resources needed to integrate this FPGA into their designs successfully.

Whether you are designing a sophisticated automotive navigation system, a critical aerospace component, or an energy-efficient industrial machine, the AFS600-FGG484I from Microchip Technology offers the flexibility, performance, and dependability to bring your innovative ideas to life.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $781.9549 $781.9549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess