EN
  • EN
  • DE

AFS1500-1FG256I

Part No AFS1500-1FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 119 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Manufacturer Microchip Technology
Series Fusion®
Package Tray
Number of I/O 119
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AFS1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911218-AFS1500-1FG256I
Ultra Librarian 3D Model Ultra Librarian AFS1500-1FG256I CAD Model

Description

Microchip Technology's AFS1500-1FG256I FPGA

Introducing the AFS1500-1FG256I, a highly integrated field-programmable gate array (FPGA) from Microchip Technology, designed for a wide array of applications requiring flexibility, high performance, and reliability. This advanced FPGA is part of Microchip's AFS series, which is well-known for delivering cost-effective solutions without compromising on quality.

The AFS1500-1FG256I boasts a robust set of features that make it an ideal choice for designers looking to implement complex logic circuits in a compact and energy-efficient package. With its 1500 logic elements, this FPGA provides ample room for implementing intricate designs that can include custom logic, memory interfaces, and digital signal processing (DSP) functions.

One of the key benefits of the AFS1500-1FG256I is its in-system programmability, which allows for updates and modifications to be made to the logic configuration even after the device has been deployed in the field. This feature ensures a longer lifespan for products as they can be adapted to new requirements and standards without the need for a complete hardware overhaul.

The device operates over an industrial temperature range, making it suitable for use in environments that are subject to extreme temperatures. This makes the AFS1500-1FG256I an excellent choice for industrial control systems, automotive applications, and other demanding scenarios.

Furthermore, the AFS1500-1FG256I comes in a 256-pin FineLine BGA package, which offers a compact footprint while still providing a high level of pin accessibility. This packaging is particularly beneficial for space-constrained applications where board real estate is at a premium.

For secure applications, the AFS1500-1FG256I incorporates security features that help protect against unauthorized access and tampering. This makes it a secure choice for applications that handle sensitive data or require stringent security measures.

In summary, the AFS1500-1FG256I from Microchip Technology is a versatile and reliable FPGA solution that meets the needs of a diverse range of applications. With its advanced features, in-system programmability, and robust security, it is an excellent choice for designers looking to create innovative and adaptable products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess