EN
  • EN
  • DE

PIC18F2410T-I/ML

Part No PIC18F2410T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061881-PIC18F2410T-I/ML
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Sensing & Instrumentation, Test & Measurement, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian PIC18F2410T-I/ML CAD Model

Description

The PIC18F2410T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This MCU is part of the popular PIC18F family, known for their enhanced features, including a rich set of peripherals, low power consumption, and robust design to ensure reliable operation in various environments.

At the heart of the PIC18F2410T-I/ML is a high-speed Enhanced Flash microcontroller with 16KB of memory, providing ample space for complex applications. The device operates at a maximum frequency of 40MHz, thanks to its precision internal oscillator, which allows for precise timing and control operations without the need for external clock components, simplifying design and reducing costs.

This MCU comes in a compact 44-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. Its extended temperature range, from -40°C to 85°C, ensures reliability across various operating environments, from industrial to outdoor applications.

The PIC18F2410T-I/ML features a rich set of integrated peripherals, including:

  • Two analog comparators
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels
  • Multiple timers and a Capture/Compare/PWM (CCP) module for advanced timing and control
  • Synchronous/Asynchronous Serial Peripherals (USART, SPI, I2C) for communication
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)

The device also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) for improved system reliability and a more robust design. With in-circuit debugging and programming support via two pins, development is streamlined, allowing for faster prototyping and iteration.

The PIC18F2410T-I/ML is suitable for a variety of applications, including industrial control systems, automotive, home appliances, and consumer electronics. Its combination of performance, integrated features, and compact form factor make it an ideal choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7099 $59.3584
38+ $3.0446 $115.6948
59+ $2.9487 $173.9733
81+ $2.8540 $231.1740
105+ $2.7593 $289.7265
141+ $2.4729 $348.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess