Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series PICtail™ Plus
Package Bulk
Type Interface
Function Ethernet Control
Embedded No
Utilized IC / Part ENC424J600, ENC624J600
Primary Attributes Fast 100 Mbps Ethernet
Supplied Contents Board(s), Cable(s)
Secondary Attributes Requires Pictail™ or Pictail™ Plus Host Board
Base Product Number AC164132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.90.0000
Standard Package 1
Win Source Part Number 1232021-AC164132
Ultra Librarian 3D Model Ultra Librarian AC164132 CAD Model

Description

Microchip Technology AC164132 - PICtail/PICtail Plus Daughter Board

The AC164132 from Microchip Technology is a versatile and powerful PICtail/PICtail Plus Daughter Board designed to enhance the development capabilities of Microchip’s microcontrollers and digital signal controllers. This daughter board is an essential tool for developers looking to rapidly prototype and test applications that require Ethernet connectivity.

The AC164132 is compatible with the Explorer 16 Development Board and other PICtail Plus daughter board compatible development platforms. This level of compatibility ensures that developers can seamlessly integrate the AC164132 into their existing development ecosystem, thereby reducing development time and accelerating time-to-market for their products.

Featuring a high-performance Ethernet controller, the AC164132 is well-suited for networked applications. The board includes an RJ-45 connector, which provides the physical interface for Ethernet cables. This allows for direct connection to network devices or a network infrastructure, enabling communication and data exchange with other networked devices.

In addition to Ethernet connectivity, the AC164132 boasts LED indicators that provide visual feedback on the status of the Ethernet connection, including power, link status, and data activity. This immediate visual feedback is invaluable for debugging and quickly diagnosing network issues.

The AC164132 also comes equipped with a set of standard communication interfaces, making it a highly flexible tool for developers. These interfaces include SPI and I2C, which are commonly used for sensor integration, peripheral control, and other applications that require serial communication.

Microchip Technology provides comprehensive support for the AC164132, including detailed documentation, example code, and a robust support community. This ensures that developers can fully leverage the capabilities of the daughter board and find solutions to their development challenges efficiently.

Overall, the Microchip Technology AC164132 PICtail/PICtail Plus Daughter Board is an invaluable asset for developers working on Ethernet-enabled projects, offering a blend of performance, compatibility, and ease of use that is hard to match.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.3148 $122.3148
2+ $118.3691 $236.7382
3+ $114.4235 $343.2705
4+ $102.5865 $410.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention