EN
  • EN
  • DE

AC164124

Part No AC164124
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DAUGHTER IRDA PICTAIL PLUS / PIC Microcontroller Daughter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series PICtail
Main Purpose Interface, IrDA
Embedded Yes, MCU, 8-Bit
Utilized IC / Part TFDU4100
Primary Attributes IrDA Daughter Board for PICtail Plus
Supplied Contents Board(s)
Win Source Part Number 796687-AC164124
Popularity Medium
Supply and Demand Status Limited
Family Name AC164124
Introduction Date February 15, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AC164124 CAD Model

Description

The AC164124 is a specialized daughter board from Microchip Technology, designed to be compatible with the Explorer 16 Development Board. This PICtail Plus Daughter Board facilitates the development and testing of applications that require Ethernet connectivity, providing developers with a fast and efficient way to evaluate networking solutions using Microchip's microcontrollers.

Key Features:

  • Easy Integration: The board easily connects to the Explorer 16 Development Board via the PICtail Plus interface, ensuring seamless integration with Microchip's development platform.
  • Fast Ethernet Support: Equipped with an Ethernet PHY, the AC164124 is capable of 10/100 Mbps communication, making it suitable for a wide range of network-enabled applications.
  • LED Indicators: On-board LED indicators provide visual feedback for power, link status, and data transmission, aiding in quick diagnostics and status monitoring.
  • Compact Design: The daughter board's compact form factor ensures it does not take up excessive space on the development platform, allowing for additional expansions or modular testing.

Applications:

The AC164124 is ideal for developers looking to incorporate Ethernet functionality into their designs. It is particularly suitable for:

  • Embedded web servers
  • Home automation systems
  • Industrial control equipment
  • Networked consumer devices

Compatibility:

Designed to be versatile, the AC164124 is compatible with a range of Microchip microcontrollers, ensuring that developers can use the board across different projects and platforms.

Why Choose AC164124:

The AC164124 from Microchip Technology is an excellent choice for developers seeking to implement Ethernet connectivity with minimal hassle. Its plug-and-play nature, combined with Microchip's reliable technology, makes it an invaluable tool in the development of network-enabled devices. Whether you are working on a prototype or a full-scale production, the AC164124 offers the functionality and ease of use required to streamline your networking tasks.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess