EN
  • EN
  • DE

A54SX72A-PQG208I

Part No A54SX72A-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 171
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859006-A54SX72A-PQG208I
Ultra Librarian 3D Model Ultra Librarian A54SX72A-PQG208I CAD Model

Description

Introducing the A54SX72A-PQG208I from Microchip Technology

The A54SX72A-PQG208I is a cutting-edge integrated circuit from the renowned Microchip Technology, a leader in the semiconductor industry. This high-performance product is part of the SX-A family of FPGAs (Field Programmable Gate Arrays), designed to meet the demanding needs of modern electronic systems. With its robust design and versatile features, the A54SX72A-PQG208I is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, telecommunications, and consumer electronics.

Key Features:

  • High Density: The A54SX72A-PQG208I boasts a high logic density, providing ample space for complex logic designs and enabling designers to integrate more functionality into a single chip.
  • System Performance: With its fast logic and interconnect speeds, this FPGA can significantly improve system performance, making it suitable for high-speed data processing and real-time applications.
  • Low Power Consumption: This device is engineered for efficiency, offering low power operation that is critical for portable and power-sensitive applications.
  • Package Type: Housed in a 208-pin PQFP (Plastic Quad Flat Pack), the A54SX72A-PQG208I provides a compact footprint and is compatible with surface mount technology for ease of integration into a wide range of products.
  • Reliability: As with all Microchip products, this FPGA is manufactured to the highest quality standards, ensuring reliability and longevity in the field.
  • Programmability: The device's field-programmable nature allows for rapid prototyping and design iterations, reducing time-to-market for new products.

Applications:

The versatility of the A54SX72A-PQG208I makes it an excellent choice for various applications, including:

  • Automotive electronics for enhanced vehicle control and sensor processing
  • Industrial automation systems requiring complex logic control and real-time processing
  • Telecommunication infrastructure for signal processing and data management
  • Consumer electronics where space and power efficiency are paramount

Microchip Technology's A54SX72A-PQG208I is more than just a component; it is a gateway to innovation, enabling designers to create sophisticated electronic systems that push the boundaries of what's possible. Whether you're developing the next generation of smart devices or advancing the capabilities of industrial machinery, this FPGA is ready to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $569.1045 $569.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess