EN
  • EN
  • DE

A54SX32A-2BG329

Part No A54SX32A-2BG329
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 249 I/O 329BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 249 329-BBGA
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 249
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 329-BBGA
Case / Package 329-PBGA (31x31)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909034-A54SX32A-2BG329
Ultra Librarian 3D Model Ultra Librarian A54SX32A-2BG329 CAD Model

Description

Product Overview: A54SX32A-2BG329

Microchip Technology's A54SX32A-2BG329 is a high-performance, Field Programmable Gate Array (FPGA) designed to meet the needs of complex digital systems. It is part of the SX-A family, known for its versatile architecture and ability to handle a wide range of applications, from telecommunications to industrial control systems.

Key Features

  • System Performance: The A54SX32A-2BG329 is optimized for system performance, offering a rich feature set that supports high-speed interfaces and complex digital signal processing.
  • Logic Elements: This FPGA is equipped with a large number of logic elements, enabling designers to implement sophisticated logic functions and algorithms.
  • I/O Capabilities: With its extensive I/O capabilities, the A54SX32A-2BG329 can easily interface with a wide range of peripheral devices and other components within a system.
  • Programming Flexibility: The device can be reprogrammed multiple times, which allows for easy updates and iterations during the design phase, as well as post-deployment upgrades.
  • Security Features: Security is a priority in many applications, and the A54SX32A-2BG329 includes features to protect against unauthorized access and tampering.

Technical Specifications

  • Package: The A54SX32A-2BG329 comes in a 329-pin BGA (Ball Grid Array) package, which provides a compact footprint and excellent electrical performance.
  • Speed Grade: It is available in different speed grades to match the performance requirements of various applications.
  • Power Efficiency: Designed for power-sensitive applications, this FPGA maintains a balance between performance and power consumption.

Applications

The versatility of the A54SX32A-2BG329 makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Aerospace and defense

Microchip Technology's commitment to quality and reliability ensures that the A54SX32A-2BG329 FPGA is a dependable choice for designers looking to create cutting-edge digital solutions. With its robust feature set and flexible design options, the A54SX32A-2BG329 is poised to power the next generation of innovative electronic systems.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess