EN
  • EN
  • DE

A42MX36-PQG208I

Part No A42MX36-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 176 2560 208-BFQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 176
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A42MX36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909010-A42MX36-PQG208I
Ultra Librarian 3D Model Ultra Librarian A42MX36-PQG208I CAD Model

Description

The A42MX36-PQG208I is a cutting-edge FPGA (Field-Programmable Gate Array) from the renowned manufacturer, Microchip Technology. This highly versatile integrated circuit is designed to cater to a wide range of applications, from industrial control systems to complex digital signal processing tasks. The device is well-suited for designers looking for a programmable logic solution that combines performance with low power consumption.

Key Features

  • High Capacity: The A42MX36-PQG208I boasts a substantial logic capacity, making it an ideal choice for implementing complex logic circuits and custom digital architectures.
  • Advanced Technology: Built on Microchip's advanced 0.22-micron process technology, this FPGA offers a perfect balance between high performance and power efficiency.
  • Flexible I/O: The device features a robust I/O system that supports a variety of standards, ensuring easy integration with other components and peripherals in a system design.
  • Security Features: With its built-in security mechanisms, the A42MX36-PQG208I provides protection against unauthorized access and IP theft, making it a reliable choice for sensitive applications.
  • Temperature Range: This model is specified for the industrial temperature range, ensuring reliable operation under extreme conditions, and is suitable for outdoor or harsh environments.

Package and Quality

The A42MX36-PQG208I comes in a PQG208 package, which is known for its compact size and high pin count. This package allows for a dense and efficient PCB layout. Additionally, Microchip Technology is committed to high-quality standards, and this product is no exception. It undergoes rigorous testing to ensure reliability and longevity in the field.

Applications

The versatility of the A42MX36-PQG208I makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Data communication equipment
  • Medical devices
  • Consumer electronics

In conclusion, the A42MX36-PQG208I from Microchip Technology is a powerful and reliable FPGA solution that offers the flexibility and performance needed for today's demanding electronic applications.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,608.7501 $1,608.7501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess