EN
  • EN
  • DE

A42MX24-TQG176

Part No A42MX24-TQG176
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 176TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features series Field Programmable Gate Array (FPGA) IC 150 176-LQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 150
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-TQFP (24x24)
Family Name A42MX24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1061, A42MX24TQG176
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909007-A42MX24-TQG176
Ultra Librarian 3D Model Ultra Librarian A42MX24-TQG176 CAD Model

Description

Microchip Technology Product A42MX24-TQG176 Overview

The A42MX24-TQG176 is a cutting-edge integrated circuit component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's family of Field Programmable Gate Arrays (FPGAs), which are renowned for their flexibility, performance, and reliability. Designed to meet the needs of a wide range of applications, the A42MX24-TQG176 is an ideal choice for designers looking to implement custom logic without the cost and lead time associated with custom ASIC development.

Key Features

  • High Capacity: The A42MX24-TQG176 offers a substantial logic capacity, enabling the implementation of complex digital circuits and systems within a single chip.
  • Advanced Technology: Built on a proven process technology, this FPGA delivers high-speed performance and low power consumption, making it suitable for both industrial and commercial applications.
  • Configurable Logic Blocks: The device features an array of configurable logic blocks that can be programmed to perform a wide array of digital functions, allowing for high levels of customization.
  • Flexible I/O: With its generous number of input/output pins, the A42MX24-TQG176 provides excellent interfacing capabilities with other devices and systems.
  • Robust Security: Microchip Technology understands the importance of data security, and the A42MX24-TQG176 includes features designed to protect intellectual property and prevent unauthorized use.

Applications

The versatility of the A42MX24-TQG176 makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Package and Quality

The A42MX24-TQG176 comes in a TQFP (Thin Quad Flat Pack) 176-pin package, which is suitable for surface-mount technology and ideal for compact PCB layouts. Microchip's commitment to quality ensures that each FPGA meets the highest standards of performance and reliability, backed by comprehensive technical support.

Whether you are designing a complex digital system or looking for a flexible solution to integrate into your existing product, the A42MX24-TQG176 from Microchip Technology offers the features and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess