EN
  • EN
  • DE

A42MX24-PQG160

Part No A42MX24-PQG160
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 125 I/O 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 125 160-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 125
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 160-BQFP
Case / Package 160-PQFP (28x28)
Family Name A42MX24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1059, A42MX24PQG160
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909006-A42MX24-PQG160
Ultra Librarian 3D Model Ultra Librarian A42MX24-PQG160 CAD Model

Description

The A42MX24-PQG160 is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of complex digital systems. This versatile and reliable integrated circuit is part of the A42MX series, which is renowned for its exceptional logic integration capabilities and flexible design options.

Key Features

  • Device Type: FPGA - Field Programmable Gate Array
  • Series: A42MX
  • Package / Case: PQFP-160
  • Number of Logic Elements/Cells: High density with efficient logic utilization
  • Operating Temperature: Designed for industrial temperature ranges
  • Supply Voltage: Optimal power management with low-power consumption
  • Programming Language Support: Compatible with industry-standard design tools
  • Security: Advanced security features for design protection
  • Quality Grade: Suitable for commercial and industrial applications

Applications

The A42MX24-PQG160 is engineered to support a wide range of applications. Its flexibility and high logic capacity make it ideal for:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Aerospace and defense systems
  • Consumer electronics

Design and Development

Microchip Technology provides comprehensive support for the A42MX24-PQG160, including development tools and software to streamline the design process. Designers can take advantage of simulation and synthesis tools that are compatible with this FPGA to ensure a smooth development cycle from concept to production.

Quality and Reliability

As with all Microchip products, the A42MX24-PQG160 is manufactured to the highest standards of quality and reliability. Users can trust in the robustness and longevity of this FPGA, which is built to perform in the most demanding environments.

Contact Information

For more information about the A42MX24-PQG160 FPGA or to place an order, please visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $600.6000 $600.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess