EN
  • EN
  • DE

A42MX09-VQG100

Part No A42MX09-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 83 100-TQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 83
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A42MX09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1052, A42MX09VQG100
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908993-A42MX09-VQG100
Ultra Librarian 3D Model Ultra Librarian A42MX09-VQG100 CAD Model

Description

The A42MX09-VQG100 is a state-of-the-art integrated circuit from the renowned manufacturer Microchip Technology, designed to meet the demanding needs of modern electronics. This product is part of the A42MX series, which is known for its high performance and reliability in a wide range of applications.

Key Features

  • Package Type: The A42MX09-VQG100 comes in a VQG100 package, which is a compact and robust surface-mount type, ideal for space-constrained applications.
  • System Integration: This IC incorporates a mix of advanced features that enable high levels of system integration, reducing the need for additional components and simplifying the overall design process.
  • Performance: Designed for high-speed operation, the A42MX09-VQG100 provides excellent performance, making it suitable for applications requiring quick data processing and efficient power management.
  • Power Efficiency: Microchip Technology's commitment to power efficiency is evident in this product, which is engineered to minimize power consumption without sacrificing performance, thereby extending battery life in portable devices.

Applications

The versatility of the A42MX09-VQG100 allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the A42MX09-VQG100 is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results over its operational lifespan.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources for the A42MX09-VQG100, including detailed datasheets, application notes, and design guides. Their support team is readily available to assist with any questions or challenges that may arise during product development or deployment.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess