EN
  • EN
  • DE

A40MX04-FPQ100

Part No A40MX04-FPQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 69 100-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 69
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908985-A40MX04-FPQ100
Ultra Librarian 3D Model Ultra Librarian A40MX04-FPQ100 CAD Model

Description

Microchip Technology's A40MX04-FPQ100 Overview

The A40MX04-FPQ100 from Microchip Technology is a prominent member of the MX family of Field Programmable Gate Arrays (FPGAs). This device is designed to meet the needs of high-performance, logic-intensive applications while providing the flexibility that only an FPGA can offer. It's an ideal solution for designers looking to create complex digital systems with a single, reconfigurable chip.

Key Features

  • Logic Elements: The A40MX04-FPQ100 is equipped with a rich array of logic elements that allow for the implementation of complex logic functions. These elements are highly flexible and can be interconnected to construct a wide range of digital circuits.
  • System Performance: This FPGA is optimized for system performance, offering high-speed operation that is crucial for applications requiring rapid data processing and real-time execution.
  • I/O Capability: The device features a 100-pin Quad Flat Pack (QFP) that provides a generous number of input/output options, ensuring easy integration with other components in a system design.
  • Reprogrammability: As with all FPGAs, the A40MX04-FPQ100 can be programmed and reprogrammed, allowing for updates and design iterations without the need for hardware changes. This makes it an economical choice for prototyping and production.
  • Support and Resources: Microchip Technology provides extensive support and resources for the A40MX04-FPQ100, including development tools, application notes, and design software to streamline the development process.

Applications

The versatility of the A40MX04-FPQ100 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Data processing
  • Consumer electronics

Why Choose the A40MX04-FPQ100?

For engineers and designers seeking a robust, flexible, and high-performance solution, the A40MX04-FPQ100 from Microchip Technology stands out. Its reconfigurability, coupled with the support from Microchip Technology, ensures a future-proof design that can adapt to evolving technical requirements. Whether for prototyping or for full-scale production, the A40MX04-FPQ100 is a smart choice for a wide range of electronic projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess