EN
  • EN
  • DE

A40MX02-FVQG80

Part No A40MX02-FVQG80
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 80VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 57 80-TQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 57
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-VQFP (14x14)
Family Name A40MX02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908978-A40MX02-FVQG80
Ultra Librarian 3D Model Ultra Librarian A40MX02-FVQG80 CAD Model

Description

Introducing the A40MX02-FVQG80 from Microchip Technology

The A40MX02-FVQG80 is a cutting-edge FPGA (Field-Programmable Gate Array) product from the renowned Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver high performance and flexibility for a wide range of applications in the electronics sector.

Key Features

  • High-Density Integration: The A40MX02-FVQG80 features a dense array of programmable logic cells, allowing designers to integrate multiple functions and systems into a single chip. This integration reduces the need for additional components, saving on space and power consumption.
  • Advanced System-Level Features: With the inclusion of embedded memory, PLLs (Phase-Locked Loops), and high-speed IOs, this FPGA is equipped to handle complex tasks and meet the needs of high-speed data processing and communication.
  • Flexible Logic Resources: The device provides ample logic resources that can be configured to implement custom logic functions, state machines, or even entire processor cores, offering unparalleled design flexibility.
  • 80-Pin VQG80 Package: The compact VQG80 package ensures that the A40MX02-FVQG80 can fit into tight spaces, making it ideal for space-constrained applications while still providing a robust number of IOs for connectivity.
  • Low Power Consumption: Microchip Technology has designed the A40MX02-FVQG80 with power efficiency in mind, ensuring that it operates with minimal power draw, which is critical for battery-powered and portable devices.
  • Reliability and Durability: Built to the highest quality standards, this FPGA is designed to withstand harsh environments and provide reliable performance over an extended operational lifespan.

Applications

The A40MX02-FVQG80 is versatile enough to be used in various applications such as industrial control systems, automotive electronics, consumer electronics, telecommunication infrastructure, and aerospace and defense systems. Its ability to be reprogrammed in the field allows for future-proofing of designs and adaptation to changing requirements.

Programming and Software Support

Microchip Technology provides comprehensive software tools for the programming and configuration of the A40MX02-FVQG80, ensuring that designers can easily implement their custom logic designs and bring their products to market quickly and efficiently.

In summary, the A40MX02-FVQG80 from Microchip Technology is a powerful and flexible FPGA solution that offers a blend of performance, integration, and efficiency, making it an excellent choice for designers looking to push the boundaries of their electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess