EN
  • EN
  • DE

A3PN250-VQ100

Part No A3PN250-VQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3 nano
Package Tray
Total RAM Bits 36864
Number of I/O 68
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 85°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A3PN250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1215687-A3PN250-VQ100
Ultra Librarian 3D Model Ultra Librarian A3PN250-VQ100 CAD Model

Description

Introducing the A3PN250-VQ100 from Microchip Technology

Microchip Technology's A3PN250-VQ100 is a cutting-edge programmable logic device (PLD) that is part of the ProASIC3 Nano series. This device is designed to deliver high-performance and low-power solutions for a wide range of applications. Its VQ100 package is compact and offers a perfect balance between functionality and space, making it an excellent choice for space-constrained applications.

Key Features of the A3PN250-VQ100

  • High-Density Design: The A3PN250-VQ100 boasts 250,000 system gates, providing ample logic for complex designs without taking up excessive board space.
  • Non-Volatile Memory: With its non-volatile flash technology, this device retains its configuration without the need for external memory, ensuring reliable startup and data security.
  • Low Power Consumption: Designed for power-sensitive applications, the A3PN250-VQ100 offers a low-power idle mode, significantly reducing power consumption when the device is not actively processing.
  • Live at Power-Up (LAPU) Capability: This feature allows the device to be immediately operational upon power-up, minimizing the initialization time required for the system to become functional.
  • Reprogrammability: The A3PN250-VQ100 can be reprogrammed in the field, enabling updates and design iterations without the need for hardware replacements.
  • 100-Pin Package: The VQ100 package is optimized for a compact footprint, making it ideal for applications where board space is at a premium.
  • Robust Security: Security features such as a unique device ID and design security protect intellectual property and prevent unauthorized device cloning.

Applications

The versatility of the A3PN250-VQ100 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Security systems
  • Telecommunications infrastructure

The A3PN250-VQ100 from Microchip Technology is an excellent choice for designers looking for a programmable solution that offers both high performance and low power consumption. Its advanced features and compact design make it an ideal component for developing sophisticated electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9422 $69.7110
11+ $11.4397 $125.8367
16+ $11.0822 $177.3152
22+ $10.7248 $235.9456
28+ $10.3673 $290.2844
38+ $9.2947 $353.1986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess