EN
  • EN
  • DE

A3PE3000L-PQ208I

Part No A3PE3000L-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Part Status Obsolete
Number of I/O 147
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3PE3000L
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908971-A3PE3000L-PQ208I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-PQ208I CAD Model

Description

Microchip Technology's A3PE3000L-PQ208I FPGA

Microchip Technology presents the A3PE3000L-PQ208I, a feature-rich FPGA (Field Programmable Gate Array) designed to meet the needs of high-performance, logic-intensive applications. This device is part of the ProASIC3E series, offering a perfect blend of flexibility, speed, and reliability for a wide range of industrial, consumer, and telecommunications applications.

The A3PE3000L-PQ208I is equipped with 3 million system gates, providing ample space for complex digital logic designs. It boasts 62016 logic elements, each capable of implementing both combinatorial and registered functions, allowing for efficient utilization of resources. With a total of 144 kbits of true dual-port SRAM, this FPGA can handle high-speed data buffering and processing tasks with ease.

One of the key features of the A3PE3000L-PQ208I is its support for 300 MHz system performance, enabling rapid data processing and quick response times for time-sensitive applications. Additionally, the device offers 840 user I/Os, giving designers the flexibility to connect a wide array of peripherals and interfaces to the FPGA.

The A3PE3000L-PQ208I comes in a PQ208 package, a 208-pin Quad Flat Pack that is widely used for surface-mount technology. This packaging allows for a compact design footprint, making it suitable for space-constrained applications. The FPGA operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance even in harsh environmental conditions.

For security-conscious applications, the A3PE3000L-PQ208I provides advanced security features including in-system programmability and reprogrammability, and a secure AES-based encryption with a 128-bit key. This ensures that intellectual property is well protected against unauthorized access and tampering.

In summary, the A3PE3000L-PQ208I from Microchip Technology is an exceptional choice for designers looking for a high-capacity, high-speed FPGA solution. Its robust feature set, combined with its compact form factor and industrial temperature range operation, make it a versatile and reliable component for a broad spectrum of applications.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,636.3636 $1,636.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess