EN
  • EN
  • DE

A3PE3000L-FGG896

Part No A3PE3000L-FGG896
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Product Status Active
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 1377692-A3PE3000L-FGG896
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-FGG896 CAD Model

Description

The A3PE3000L-FGG896 is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of Microchip's ProASIC3E series, known for providing low power consumption and high functionality in a cost-effective package.

Key Features

  • Device Family: ProASIC3E
  • Logic Elements: 3 million
  • Package Type: Fine-pitch Grid Array (FGG)
  • Pin Count: 896
  • Speed Grade: Low-power
  • Embedded Memory: Ample on-chip memory for complex designs
  • I/O Standards: Supports various I/O standards for versatile interfacing

The A3PE3000L-FGG896 offers robust features that make it suitable for a variety of applications, including industrial control systems, automotive electronics, communication devices, and medical equipment. Its large number of logic elements and the high pin count provide designers with the flexibility to implement complex logic circuits and interfaces.

Design and Development Support

Microchip Technology provides comprehensive support for the A3PE3000L-FGG896, including development tools, software, and a rich library of IP cores. These resources help designers to reduce development time and ensure a smooth integration of the FPGA into their systems.

Reliability and Quality

As with all Microchip products, the A3PE3000L-FGG896 is manufactured to the highest standards of quality and reliability. It is designed to perform in the most demanding conditions, ensuring that your product operates reliably over its entire lifespan.

Environmental Compliance

The A3PE3000L-FGG896 is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, affirming Microchip Technology's commitment to environmental responsibility.

Whether you are designing a state-of-the-art embedded system or upgrading an existing platform, the A3PE3000L-FGG896 offers a perfect blend of power, flexibility, and cost-effectiveness, making it an ideal choice for your FPGA needs.

You May Also Be Interested in

Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess