EN
  • EN
  • DE

A3PE3000L-1FGG896M

Part No A3PE3000L-1FGG896M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 620
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 896-BGA
Case / Package 896-FBGA (31x31)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908969-A3PE3000L-1FGG896M
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FGG896M CAD Model

Description

Microchip Technology's A3PE3000L-1FGG896M FPGA

The A3PE3000L-1FGG896M is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, previously known as Actel. This device is part of the ProASIC3E series, designed to deliver a cost-effective and low-power programmable solution for a wide range of electronic applications.

Key Features

  • High Capacity: The A3PE3000L-1FGG896M FPGA offers a logic capacity of 3 million system gates, providing designers with a generous amount of resources for complex digital systems.
  • Memory Resources: It includes 62016 bits of true dual-port SRAM, along with 504 user I/Os, allowing for flexible data management and interface options.
  • Speed Grade: The '-1' speed grade indicates the device's performance level, optimized for high-speed applications.
  • Power Efficiency: The low-power design is ideal for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Package: The FPGA comes in a fine-pitch grid array (FGG) package with 896 pins, providing a compact footprint for space-constrained designs.
  • Reprogrammability: As with all FPGAs, this device is fully reprogrammable, which allows for iterative development and updates post-deployment.
  • Security: The product features advanced security options, including a unique in-system programmable (ISP) encryption to protect intellectual property.

Applications

The versatility of the A3PE3000L-1FGG896M makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Medical Devices
  • Defense and Aerospace Systems

Support and Resources

Microchip Technology provides extensive support for the A3PE3000L-1FGG896M FPGA, including development tools, software, and documentation to assist designers in the implementation process. The comprehensive ecosystem ensures that engineers can take full advantage of the FPGA's capabilities to bring innovative products to market quickly and efficiently.

With its blend of performance, power efficiency, and security, the A3PE3000L-1FGG896M from Microchip Technology stands out as a robust solution for modern electronic design challenges.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $750.7500 $750.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess