EN
  • EN
  • DE

A3PE3000-2FGG324I

Part No A3PE3000-2FGG324I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 221 I/O 324FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 221
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 324-BGA
Case / Package 324-FBGA (19x19)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908961-A3PE3000-2FGG324I
Ultra Librarian 3D Model Ultra Librarian A3PE3000-2FGG324I CAD Model

Description

Product Overview: A3PE3000-2FGG324I

Manufacturer: Microchip Technology

The A3PE3000-2FGG324I is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of complex digital systems. This advanced integrated circuit is part of the ProASIC3E series, offering a robust platform for designers looking to implement customizable logic in a variety of applications.

Key Features

  • High-Density Design: With 3 million system gates, the A3PE3000-2FGG324I provides ample space for integrating multiple functionalities into a single chip.
  • Speed Grade: The '-2' speed grade version offers a balanced performance for applications requiring swift signal processing and high-speed I/O operations.
  • Package Type: Housed in a fine-pitch 324-pin BGA (Ball Grid Array) package, the device lends itself to compact and efficient board designs.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for power-sensitive applications.
  • Flash-Based Configuration: Unlike SRAM-based FPGAs, the ProASIC3E series uses non-volatile flash memory, ensuring configuration retention after power cycles without external memory.
  • Security: The device features advanced security protocols, including in-built protection against copying and reverse engineering, ensuring intellectual property protection.

Applications

The versatility of the A3PE3000-2FGG324I makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace applications

Quality and Reliability

Microchip Technology's commitment to quality ensures that the A3PE3000-2FGG324I is manufactured to the highest standards. The device is industrial-grade, indicated by the 'I' suffix in its part number, which guarantees operation in extended temperature ranges. This reliability makes it a preferred choice for applications that must perform in challenging environmental conditions.

For system designers and engineers looking to leverage the flexibility and power of FPGAs, the A3PE3000-2FGG324I from Microchip Technology is an excellent choice, combining performance, efficiency, and security in a single package.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,251.2500 $1,251.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess