EN
  • EN
  • DE

CAT28C512LI15

Part No CAT28C512LI15
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 512KBIT 150NS 32DIP / EEPROM Parallel 512K-bit 64K x 8 5V 32-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-PDIP
Win Source Part Number 771168-CAT28C512LI15
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28C512
Introduction Date December 22, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28C512LI15 CAD Model

Description

The CAT28C512LI15 is a high-performance, 512 Kilobit CMOS static random-access memory (SRAM) device from ON Semiconductor, designed to deliver reliable and fast data storage and retrieval for a wide range of applications. This SRAM chip boasts an organized memory array of 64K x 8 bits, allowing for a substantial amount of data to be stored and accessed efficiently.

Key Features

  • Memory Capacity: 512 Kbits with a 64K x 8 organization, providing ample space for code storage and data buffering.
  • Access Time: Fast access time of 150 ns, ensuring quick read and write operations which is crucial for performance-critical applications.
  • Operating Voltage: A wide operating voltage range from 4.5V to 5.5V, making it suitable for various electronic systems and ensuring compatibility with standard power supplies.
  • Low Power Consumption: Features low power consumption with CMOS technology, making it ideal for battery-operated and power-sensitive applications.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions and suiting a broad spectrum of industrial applications.
  • Packaging: Available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, providing a robust and compact solution for PCB (Printed Circuit Board) mounting.

Applications

The CAT28C512LI15 is versatile enough to be used in a variety of applications, including but not limited to:

  • Embedded processors and microcontrollers as a non-volatile memory extension
  • Industrial control systems requiring dependable data storage
  • Telecommunication systems for configuration and data logging
  • Automotive electronics where robust and reliable memory storage is critical
  • Medical devices that demand high-reliability data retention

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the CAT28C512LI15 SRAM is no exception. Customers can expect consistent performance and support from a leading semiconductor manufacturer, ensuring that their products function reliably over time. Additionally, ON Semiconductor provides comprehensive technical support and documentation to assist with integration and troubleshooting.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Hitachi, Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess