EN
  • EN
  • DE

A5191HRTPG-XTP

Part No A5191HRTPG-XTP
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description MODEM HART SGL CMOS 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Data Format HART
Baud Rates 1.2k
Supply Voltage - Operating 3 V to 5 V
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 007718-A5191HRTPG-XTP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A5191HRTPG-XTP CAD Model

Description

The ON Semiconductor A5191HRTPG-XTP is a state-of-the-art integrated circuit designed for robust and efficient performance in a variety of automotive and industrial applications. This high-quality product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the stringent requirements of modern electronic systems.

Key Features

  • High Reliability: The A5191HRTPG-XTP is manufactured to withstand harsh environments, making it ideal for automotive applications where reliability is crucial.
  • Temperature Performance: It operates across a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers superior efficiency and durability.
  • Compact Design: The small form factor allows for seamless integration into space-constrained applications without compromising on power or functionality.

Applications

The versatility of the A5191HRTPG-XTP makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Power management modules
  • Embedded systems

Quality and Standards

ON Semiconductor is renowned for its commitment to quality, and the A5191HRTPG-XTP is no exception. It is produced in compliance with the highest industry standards for performance and reliability. With its robust design and proven technology, this product is designed to meet the rigorous demands of the automotive industry, including extended lifecycle support and traceability.

Environmental Compliance

Environmental responsibility is a key consideration in the design and production of the A5191HRTPG-XTP. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials and is safe for the environment.

Ordering Information

To order or inquire about the ON Semiconductor A5191HRTPG-XTP, customers can contact authorized distributors or visit the ON Semiconductor website for detailed product specifications and support documentation.

You May Also Be Interested in

CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7777 $51.9993
19+ $5.4120 $102.8280
29+ $5.2292 $151.6468
42+ $4.8635 $204.2670
54+ $4.6806 $252.7524
67+ $4.4978 $301.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess