EN
  • EN
  • DE

MCP8023-H/PT

Part No MCP8023-H/PT
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830556-MCP8023-H/PT
Ultra Librarian 3D Model Ultra Librarian MCP8023-H/PT CAD Model

Description

Microchip Technology's MCP8023-H/PT Motor Driver

The MCP8023-H/PT is a high-performance, cost-effective motor driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This motor driver is specifically engineered to drive a three-phase brushless DC (BLDC) motor, which makes it an ideal component for a wide array of applications including automotive, industrial, consumer electronics, and more.

The MCP8023-H/PT integrates multiple features that facilitate robust and efficient motor control. Its advanced design includes a triple half-bridge driver with low-threshold voltage MOSFETs, capable of delivering a continuous current of up to 1.5A. The device operates over a broad voltage range from 6V to 28V, providing the flexibility needed to support various motor specifications and ensuring compatibility with a wide range of power supplies.

One of the key benefits of the MCP8023-H/PT is its built-in overtemperature protection, which safeguards the motor driver against overheating. Additionally, it features under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown (TSD) functions, which contribute to the longevity and reliability of the motor system by preventing damage due to electrical anomalies.

The motor driver is also equipped with an internal charge pump that maintains gate drive for the high-side MOSFETs, ensuring efficient operation even at low supply voltages. Furthermore, the MCP8023-H/PT boasts cross-conduction protection, which prevents simultaneous high-side and low-side MOSFET conduction, thereby reducing the risk of short circuits.

For ease of integration, the MCP8023-H/PT comes in a 28-lead QFN package, providing a compact footprint for space-constrained applications. The device is also AEC-Q100 Grade 1 qualified, which signifies its suitability for automotive environments that require high standards of temperature and operational resilience.

In summary, the MCP8023-H/PT from Microchip Technology is a versatile and reliable motor driver solution that offers advanced protection features, efficient power management, and a compact design, making it an excellent choice for driving BLDC motors across various industries.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3299 $59.9382
43+ $2.7327 $117.5061
66+ $2.6473 $174.7218
91+ $2.5618 $233.1238
117+ $2.4763 $289.7271
157+ $2.2199 $348.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess