EN
  • EN
  • DE

A3P600L-FGG484I

Part No A3P600L-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 235 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1001734-A3P600L-FGG484I
Ultra Librarian 3D Model Ultra Librarian A3P600L-FGG484I CAD Model

Description

The A3P600L-FGG484I is a cutting-edge FPGA (Field Programmable Gate Array) developed by Microchip Technology, designed to meet the needs of high-performance and logic-intensive applications. This device is part of Microchip's ProASIC3 series, which is known for its low power consumption and high reliability.

Key Features

  • High Capacity: With a logic capacity of 600,000 system gates, the A3P600L-FGG484I offers ample space for complex digital circuits and systems.
  • Flash-Based Configuration: Unlike SRAM-based FPGAs, this flash-based FPGA retains its configuration without the need for external memory, providing a more secure and reliable solution.
  • Live at Power-Up: Its instant-on capability ensures that the device starts functioning immediately after power-up, minimizing boot time and enabling faster system initialization.
  • Low Power Operation: The A3P600L-FGG484I is optimized for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Security: It features a built-in security system that prevents unauthorized access to the configuration data, enhancing the protection of intellectual property.
  • Package Type: The device comes in a Fine Grid Array (FGG) package with 484 pins, providing a compact footprint and multiple I/O options for various design requirements.
  • Industrial Temperature Range: It is designed to operate reliably in harsh environments with an industrial temperature range of -40°C to +85°C.

Applications

The versatility of the A3P600L-FGG484I makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Defense and aerospace electronics
  • Consumer electronics
  • Telecommunications infrastructure

With its robust feature set, the A3P600L-FGG484I from Microchip Technology is engineered to provide designers with a flexible, secure, and efficient platform for developing sophisticated digital systems.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess