EN
  • EN
  • DE

A3P600L-1FGG144

Part No A3P600L-1FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 110592 144-LBGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 97
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908954-A3P600L-1FGG144
Ultra Librarian 3D Model Ultra Librarian A3P600L-1FGG144 CAD Model

Description

Microchip Technology's A3P600L-1FGG144 FPGA

The A3P600L-1FGG144 is a feature-rich Field Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. This advanced FPGA is part of the ProASIC3 series, which is renowned for providing low power consumption and high functionality within a compact form factor.

At the heart of the A3P600L-1FGG144 lies a versatile and efficient architecture capable of implementing complex logic circuits and digital systems. The device boasts 600,000 system gates, which are the building blocks for the digital logic that can be programmed to perform a vast array of functions. This level of gate density makes the A3P600L-1FGG144 suitable for medium to high complexity projects where space and power are at a premium.

The FPGA comes in a FineGrid Array (FGA) package with 144 pins, denoted by the '1FGG144' in its name. This package is designed for surface mount technology and offers a compact footprint, making it ideal for space-constrained applications. The pin configuration is carefully designed to ensure easy routing and optimal signal integrity.

One of the key advantages of the A3P600L-1FGG144 is its low power operation. The ProASIC3 series is engineered to minimize power consumption without sacrificing performance, which is critical for portable and battery-operated devices. The device also features a single-chip, flash-based design, which eliminates the need for external configuration memory, further reducing the system's power requirements and enhancing security.

For designers and engineers, the A3P600L-1FGG144 is supported by a comprehensive suite of development tools, including software for design entry, synthesis, and implementation. This ensures a smooth design process from concept to product deployment. Additionally, Microchip Technology provides extensive technical support and resources to assist with the integration of the A3P600L-1FGG144 into various applications.

In summary, the A3P600L-1FGG144 from Microchip Technology is a powerful and efficient FPGA solution that offers a balance of performance, power, and flexibility, making it an excellent choice for a wide range of electronic designs.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess