EN
  • EN
  • DE

A3P600-1FG144I

Part No A3P600-1FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000190-A3P600-1FG144I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series ProASIC3
Package Tray
Operating Temperature -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Voltage - Supply 1.425V ~ 1.575V
Base Product Number A3P600
Ultra Librarian 3D Model Ultra Librarian A3P600-1FG144I CAD Model

Description

Product Overview: A3P600-1FG144I by Microchip Technology

The A3P600-1FG144I is a cutting-edge FPGA (Field Programmable Gate Array) device designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This versatile and high-performance product is part of the ProASIC3 series, which is known for providing cost-effective, low-power programmable logic solutions. The A3P600-1FG144I is perfect for a wide range of applications, including but not limited to, automotive, industrial, medical, defense, and aerospace sectors.

Key Features:

  • High Density: The A3P600-1FG144I contains 600,000 system gates, offering a high level of complexity and enabling the implementation of sophisticated digital circuits.
  • Non-volatile Memory: With on-chip Flash memory, this FPGA ensures data retention without the need for an external configuration memory, providing a secure and reliable solution for system designs.
  • High Performance: The device operates with a system performance up to 350 MHz, allowing for high-speed applications and swift data processing.
  • Low Power Consumption: Designed for power-sensitive applications, it features low dynamic and static power usage, which is crucial for battery-operated and portable devices.
  • Package Type: The A3P600-1FG144I comes in a 144-pin Fine Pitch Grid Array (FG144) package, which is suitable for compact PCB layouts.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • In-System Programmability: The device can be reprogrammed in the field, allowing for updates and changes to the logic configuration without the need to replace the hardware.
  • Security: With advanced security features, the A3P600-1FG144I protects intellectual property through encryption and prevents unauthorized access to device configuration.

Applications:

The versatility of the A3P600-1FG144I makes it suitable for a multitude of applications. Its ability to be programmed and reprogrammed lends itself to rapid prototyping and iterative design processes. In automotive systems, it can be used for engine control units and infotainment systems. Industrial automation systems, such as programmable logic controllers (PLCs), can benefit from its robustness and flexibility. Medical devices that require high-reliability and low power, like portable monitors, can also leverage the capabilities of this FPGA. Moreover, its security features and performance make it ideal for defense and aerospace applications, where data integrity and operational security are paramount.

With the A3P600-1FG144I, Microchip Technology continues to deliver solutions that push the boundaries of innovation, ensuring that designers have access to the technology necessary to create advanced, efficient, and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess