EN
  • EN
  • DE

A3P125-PQ208I

Part No A3P125-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 133 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 133 36864 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 133
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908930-A3P125-PQ208I
Ultra Librarian 3D Model Ultra Librarian A3P125-PQ208I CAD Model

Description

The A3P125-PQ208I is a top-tier programmable logic device (PLD) from Microchip Technology, designed to meet the needs of high-performance, low-power applications across various industries. This device is part of the ProASIC3 series, which is renowned for its live at power-up capability, low power consumption, and high reliability. The A3P125-PQ208I is an ideal solution for designers looking for a cost-effective, non-volatile FPGA with a quick turnaround time.

Key Features

  • Non-Volatile Memory: With its built-in non-volatile memory, the A3P125-PQ208I retains its configuration without the need for external memory, ensuring immediate functionality upon power-up and providing a secure and reliable solution for system designs.
  • High Density: The device boasts a high logic density, featuring 125,000 system gates that allow for the implementation of complex logic functions and designs without compromising on space or power.
  • Low Power Operation: Designed with power-sensitive applications in mind, the A3P125-PQ208I offers low dynamic and static power consumption, making it suitable for battery-operated and portable devices.
  • High-Performance I/O: This PLD is equipped with 208 user I/Os, providing ample interfacing capabilities with various peripherals and enabling high-speed data transfers, which is essential for modern, data-intensive applications.
  • Industrial Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.
  • In-System Programmability: The A3P125-PQ208I supports in-system programming, allowing for updates and changes to be made to the device without removing it from the system, greatly enhancing flexibility and reducing downtime.

Applications

The A3P125-PQ208I is versatile and can be used across a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Security systems
  • Telecommunication infrastructure
  • Consumer electronics

With its robust feature set and adherence to stringent quality standards, the A3P125-PQ208I from Microchip Technology stands as a reliable and efficient choice for designers and engineers seeking to integrate advanced logic capabilities into their products.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess